27-Line Low Voltage Differential SCSI Bias Regulator 16-SOIC
TERMINATOR SUPPORT CIRCUIT, 27-L Product overview: UCC561DP from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC561DP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144442-UCC561DP
Packaging: Tube/Rail
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
SCSI, LVD Terminator 27 Terminations 16-SOIC
TERMINATOR SUPPORT CIRCUIT, 27-L
SCSI, LVD Terminator 27 Terminations 16-SOIC
SCSI, LVD Terminator 27 Terminations 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC561DP | 683-UCC561DP | 144442-UCC561DP | 296-12196-5-ND | UCC561DP | UCC561DP |
| Product Name | UCC561 27-Line Low Voltage Differential SCSI Bias Regulator | Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC561DP | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | |||||
| Device Type | UCC561 27-Line Low Voltage Differential SCSI Bias Regulator | Transceiver | Terminators | Sensor Interface | Terminators | |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other; 2.7 V ~ 5.25 V | Other; 2.7V ~ 5.25V | Other | Other; 2.7V ~ 5.25V |