27-Line 5V SE Terminator for Fast and Ultra SCSI With Reverse Disconnect 36-SSOP 0 to 70
27-LINE 110ohm SCSI BUS TERMINATOR, PDSO36, GREEN, SSOP-36 Product overview: UCC5619MWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5619MWPTR can be used for catalog matching and distributor lookup.
SCSI Terminator 27 Terminations 36-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 056188-UCC5619MWPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC SCSI 27-LINE TERM 36-SSOP
IC SCSI 27-LINE TERM 36-SSOP
SCSI Terminator 27 Terminations 36-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5619MWPTR | 683-UCC5619MWPTR | UCC5619MWPTR-ND | 056188-UCC5619MWPTR | UCC5619MWPTR | UCC5619MWPTR | UCC5619MWPTR |
| Product Name | UCC5619 27-Line 5V SE Terminator for Fast and Ultra SCSI With Reverse Disconnect | 110ohm SSOP Interface Transceiver IC | Signal Terminators | Interface - Interface - Signal Terminators - UCC5619MWPTR | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI |