Manufacturer: Texas Instruments
Win Source Part Number: 136983-UCC5614PWPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC SCSI 9-LINE TERM 24-TSSOP Product overview: UCC5614PWPTR from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5614PWPTR can be used for catalog matching and distributor lookup.
IC SCSI 9-LINE TERM 24-TSSOP
IC SCSI 9-LINE TERM 24-TSSOP
SCSI Terminator 9 Terminations 24-HTSSOP
SCSI Terminator 9 Terminations 24-HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 136983-UCC5614PWPTR | 683-UCC5614PWPTR | UCC5614PWPTR | UCC5614PWPTR | UCC5614PWPTR |
| Product Name | Interface - Interface - Signal Terminators - UCC5614PWPTR | TSSOP Interface Transceiver IC | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Supply Voltage | Other; 2.7 V ~ 5.25 V | Other; 2.7V ~ 5.25V | Other | Other; 2.7V ~ 5.25V |