Lowest Capacitance 18-Line 3-5V SE Terminator for SCSI Through Ultra SCSI 28-SOIC 0 to 70
Lowest Capacitance 18-Line 3-5V SE Terminator for SCSI Through Ultra SCSI 28-SOIC 0 to 70 Product overview: UCC5610DWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5610DWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276576-UCC5610DWP
Packaging: Tube
Type: SCSI
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.75 V ~ 5.25 V
Number of Terminations: 18
Part Status: Obsolete(EOL)
Family Name: UCC5610
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): UCC5610QP; UCC5610QPTR; UCC5610DWPTR;
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 20
IC SCSI 18-LINE TERM 28-SOIC
SCSI Terminator 18 Terminations 28-SOIC
IC SCSI 18-LINE TERM 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5610DWP | 683-UCC5610DWP | 1276576-UCC5610DWP | UCC5610DWP | UCC5610DWP | UCC5610DWP |
| Product Name | UCC5610 Lowest Capacitance 18-Line 3-5V SE Terminator for SCSI Through Ultra SCSI | 5V SOIC Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5610DWP | Interface - Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Technology | SCSI | |||||
| Device Type | Terminators | Transceiver | Sensor Interface | Terminators | Sensor Interface | |
| Features | RoHS | RoHS |