Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 24-TSSOP 0 to 70
SCSI Termination 3.3V/5V 110Ohm 24-Pin TSSOP T/R Product overview: UCC5606PWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 110Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 110Ohm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5606PWPTR can be used for catalog matching and distributor lookup.
SCSI Terminator 9 Terminations 24-HTSSOP
SCSI Terminator 9 Terminations 24-HTSSOP
SCSI Terminator 9 Terminations 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 035844-UCC5606PWPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
SCSI Interface IC Lowest Capacitance 9-Line 3-5V SE
SCSI Terminator 9 Terminations 24-HTSSOP
IC SCSI 9-LINE TERM 24TSSOP
IC SCSI 9-LINE TERM 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5606PWPTR | 683-UCC5606PWPTR | 296-29844-2-ND | 035844-UCC5606PWPTR | UCC5606PWPTR | UCC5606PWPTR | UCC5606PWPTR | UCC5606PWPTR |
| Product Name | UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect | 3.3V 5V 110Ohm TSSOP Interface Transceiver IC | Signal Terminators | Interface - Interface - Signal Terminators - UCC5606PWPTR | SCSI Interface IC | Signal Terminators | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Technology | SCSI | |||||||
| Device Type | Terminators | Transceiver | Terminators | Terminators | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS |