Texas Instruments UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect UCC5606DPTRG4

Description
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect - UCC5606DPTRG4 - Texas Instruments
Dallas, TX, United States
UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect
UCC5606DPTRG4
UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect UCC5606DPTRG4
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70

Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5606DPTRG4 - 035843-UCC5606DPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5606DPTRG4
035843-UCC5606DPTRG4
Interface - Interface - Signal Terminators - UCC5606DPTRG4 035843-UCC5606DPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 035843-UCC5606DPTRG4 Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035843-UCC5606DPTRG4
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V SOIC Interface Transceiver IC - 683-UCC5606DPTRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Interface Transceiver IC
683-UCC5606DPTRG4
5V SOIC Interface Transceiver IC 683-UCC5606DPTRG4
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70 Product overview: UCC5606DPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5606DPTRG4 can be used for catalog matching and distributor lookup.

Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70 Product overview: UCC5606DPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5606DPTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Terminators - UCC5606DPTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5606DPTRG4
Signal Terminators UCC5606DPTRG4
SCSI Terminator 9 Terminations 16-SOIC

SCSI Terminator 9 Terminations 16-SOIC

Buy Now Datasheet
Interface - Signal Terminators - UCC5606DPTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5606DPTRG4
Interface - Signal Terminators UCC5606DPTRG4
IC SCSI 9-LINE TERM 16-SOIC

IC SCSI 9-LINE TERM 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5606DPTRG4 035843-UCC5606DPTRG4 683-UCC5606DPTRG4 UCC5606DPTRG4 UCC5606DPTRG4
Product Name UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect Interface - Interface - Signal Terminators - UCC5606DPTRG4 5V SOIC Interface Transceiver IC Signal Terminators Interface - Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Terminators Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers