Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC3977PW UCC3977PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 126465-UCC3977PW Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 13.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 126465-UCC3977PW Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 13.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC3977PW - 126465-UCC3977PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC3977PW
126465-UCC3977PW
PMIC - PMIC - Power Management - Specialized - UCC3977PW 126465-UCC3977PW
Manufacturer: Texas Instruments Win Source Part Number: 126465-UCC3977PW Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 13.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126465-UCC3977PW
Packaging: Tube/Rail
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 13.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC3977PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC3977PW
Power Management - Specialized UCC3977PW
Power Supplies PMIC 8-TSSOP

Power Supplies PMIC 8-TSSOP

Buy Now
Power Management - Specialized - UCC3977PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC3977PW
Power Management - Specialized UCC3977PW
Power Supplies PMIC 8-TSSOP

Power Supplies PMIC 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 126465-UCC3977PW UCC3977PW
Product Name PMIC - PMIC - Power Management - Specialized - UCC3977PW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details