Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PW UCC3972PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276566-UCC3972PW Packaging: Tube Type: CCFL Controller Mounting Style: SMD Frequency: 80kHz ~ 160kHz Supply Current: 7mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: UCC3972 Manufacturer Pack Quantity: 150 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 20V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276566-UCC3972PW Packaging: Tube Type: CCFL Controller Mounting Style: SMD Frequency: 80kHz ~ 160kHz Supply Current: 7mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: UCC3972 Manufacturer Pack Quantity: 150 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PW
UCC3972PW
PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PW UCC3972PW
Manufacturer: Texas Instruments Win Source Part Number: 1276566-UCC3972PW Packaging: Tube Type: CCFL Controller Mounting Style: SMD Frequency: 80kHz ~ 160kHz Supply Current: 7mA Dimming: No Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: UCC3972 Manufacturer Pack Quantity: 150 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 20V

Manufacturer: Texas Instruments
Win Source Part Number: 1276566-UCC3972PW
Packaging: Tube
Type: CCFL Controller
Mounting Style: SMD
Frequency: 80kHz ~ 160kHz
Supply Current: 7mA
Dimming: No
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: UCC3972
Manufacturer Pack Quantity: 150
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC3972PW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Tunnel Lighting Microprocessor System - T54-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details
LS Series Incandescent Slide Dimmer - LS600W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details