Critical Velocity Enterprises, LLC Dual Solenoid Valve Controller VC-2C

Description
Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM Frequency to better match your valves Logic Controller Enable input High efficiency MOSFET design for cool operation Specifications: 5 Amps continuous current per channel 6 - 26 VDC operation 0-5 V Control Voltage, 0-10 V or 4-20 ma control versions available Configurable PWM Frequencies: 200Hz, 400Hz, 800Hz, 1.5kHz, 3kHz, 6kHz, 12kHz, 24kHz PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections. (Pluggable Terminal Block Header Option also available)
Datasheet
Description
Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM Frequency to better match your valves Logic Controller Enable input High efficiency MOSFET design for cool operation Specifications: 5 Amps continuous current per channel 6 - 26 VDC operation 0-5 V Control Voltage, 0-10 V or 4-20 ma control versions available Configurable PWM Frequencies: 200Hz, 400Hz, 800Hz, 1.5kHz, 3kHz, 6kHz, 12kHz, 24kHz PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections. (Pluggable Terminal Block Header Option also available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
New York, NY, USA
Dual Solenoid Valve Controller
VC-2C
Dual Solenoid Valve Controller VC-2C
Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM Frequency to better match your valves Logic Controller Enable input High efficiency MOSFET design for cool operation Specifications: 5 Amps continuous current per channel 6 - 26 VDC operation 0-5 V Control Voltage, 0-10 V or 4-20 ma control versions available Configurable PWM Frequencies: 200Hz, 400Hz, 800Hz, 1.5kHz, 3kHz, 6kHz, 12kHz, 24kHz PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections. (Pluggable Terminal Block Header Option also available)

Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM Frequency to better match your valves Logic Controller Enable input High efficiency MOSFET design for cool operation Specifications: 5 Amps continuous current per channel 6 - 26 VDC operation 0-5 V Control Voltage, 0-10 V or 4-20 ma control versions available Configurable PWM Frequencies: 200Hz, 400Hz, 800Hz, 1.5kHz, 3kHz, 6kHz, 12kHz, 24kHz PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections. (Pluggable Terminal Block Header Option also available)

Supplier's Site Datasheet

Technical Specifications

  Critical Velocity Enterprises, LLC
Product Category Lighting Controls
Product Number VC-2C
Product Name Dual Solenoid Valve Controller
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switch - DVSC-603P-PD - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details