PLC-Multipoint, Inc. LCM-ASTRO System

Description
EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with photo, astronomical time clock, remote switching and timed override. A maximum of four (4) contactors can be accommodated in each 2- or 3-zone main panel. In addition, up to twelve (12) contactors are available in each expansion panel. Contactors are available in 4- and 8-pole confi gurations. The four line LCD screen prompts the user to enter photo sensor set point limits and time schedules which are saved in fl ash memory. Adjustments to the settings and schedules can be made with pushbuttons on the controller face. Timed functions are controlled by an internal real-time astronomical clock. The battery-backed clock is accurate to one second per month and can be adjusted for drift. Timed circuits are automatically adjusted for daylight savings time and leap year unless otherwise specifi ed. The LCM-ASTRO series advantages include stability, versatility, quality, accuracy and the ability to control exterior lighting without using a photosensor. Once mounted, the sensor, power, and lighting loads need only to be wired and the LCM is ready to operate. The system controller has specifi c application control strategies that are matched with the appropriate sensor to create optimal packaging and system effi ciency.
Description
EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with photo, astronomical time clock, remote switching and timed override. A maximum of four (4) contactors can be accommodated in each 2- or 3-zone main panel. In addition, up to twelve (12) contactors are available in each expansion panel. Contactors are available in 4- and 8-pole confi gurations. The four line LCD screen prompts the user to enter photo sensor set point limits and time schedules which are saved in fl ash memory. Adjustments to the settings and schedules can be made with pushbuttons on the controller face. Timed functions are controlled by an internal real-time astronomical clock. The battery-backed clock is accurate to one second per month and can be adjusted for drift. Timed circuits are automatically adjusted for daylight savings time and leap year unless otherwise specifi ed. The LCM-ASTRO series advantages include stability, versatility, quality, accuracy and the ability to control exterior lighting without using a photosensor. Once mounted, the sensor, power, and lighting loads need only to be wired and the LCM is ready to operate. The system controller has specifi c application control strategies that are matched with the appropriate sensor to create optimal packaging and system effi ciency.

Suppliers

Company
Product
Description
Supplier Links
LCM-ASTRO System -  - PLC-Multipoint, Inc.
Everett, WA, USA
LCM-ASTRO System
LCM-ASTRO System
EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with photo, astronomical time clock, remote switching and timed override. A maximum of four (4) contactors can be accommodated in each 2- or 3-zone main panel. In addition, up to twelve (12) contactors are available in each expansion panel. Contactors are available in 4- and 8-pole confi gurations. The four line LCD screen prompts the user to enter photo sensor set point limits and time schedules which are saved in fl ash memory. Adjustments to the settings and schedules can be made with pushbuttons on the controller face. Timed functions are controlled by an internal real-time astronomical clock. The battery-backed clock is accurate to one second per month and can be adjusted for drift. Timed circuits are automatically adjusted for daylight savings time and leap year unless otherwise specifi ed. The LCM-ASTRO series advantages include stability, versatility, quality, accuracy and the ability to control exterior lighting without using a photosensor. Once mounted, the sensor, power, and lighting loads need only to be wired and the LCM is ready to operate. The system controller has specifi c application control strategies that are matched with the appropriate sensor to create optimal packaging and system effi ciency.

EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications. It is capable of supporting 2 or 3 zones with photo, astronomical time clock, remote switching and timed override. A maximum of four (4) contactors can be accommodated in each 2- or 3-zone main panel. In addition, up to twelve (12) contactors are available in each expansion panel. Contactors are available in 4- and 8-pole confi gurations. The four line LCD screen prompts the user to enter photo sensor set point limits and time schedules which are saved in fl ash memory. Adjustments to the settings and schedules can be made with pushbuttons on the controller face. Timed functions are controlled by an internal real-time astronomical clock. The battery-backed clock is accurate to one second per month and can be adjusted for drift. Timed circuits are automatically adjusted for daylight savings time and leap year unless otherwise specifi ed. The LCM-ASTRO series advantages include stability, versatility, quality, accuracy and the ability to control exterior lighting without using a photosensor. Once mounted, the sensor, power, and lighting loads need only to be wired and the LCM is ready to operate. The system controller has specifi c application control strategies that are matched with the appropriate sensor to create optimal packaging and system effi ciency.

Supplier's Site

Technical Specifications

  PLC-Multipoint, Inc.
Product Category Lighting Controls
Product Name LCM-ASTRO System
Application Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
REDUNDANT - T54-3 System - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
TradeMaster Short Slide Dimmer - SS1003W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1000 watts
View Details