Texas Instruments High-Performance Analog PMIC - Battery Chargers UCC3956DWG4

Description
IC BATT CHG LI-ION 20SOIC
Request a Quote
Description
IC BATT CHG LI-ION 20SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3956DWG4 is a lithium-ion battery charger controller designed for high efficiency and precision in charging applications. It features a precision 4.1 V reference with 1% accuracy and supports both high-side and low-side switch-mode current sensing. The device operates with an average-current-mode control that manages charging from trickle to overcharge states, making it suitable for single-cell or multiple-cell battery packs. This charger controller includes internal state logic that provides four distinct charge states and allows for resistor-programmable charge currents. It also incorporates an undervoltage lockout (UVLO) feature to ensure that sufficient supply voltage is present before initiating output switching. The device is equipped with a differential current-sense amplifier, voltage and current error amplifiers, and a PWM latch, along with a 500 mA output driver. The UCC3956DWG4 is rated for input voltages up to 20 V and can handle continuous output currents of 120 mA, with peak currents reaching 600 mA. It operates within a temperature range of 0°C to 70°C and is available in a 20-SOIC package. This product is suitable for engineers looking for a reliable and efficient solution for lithium-ion battery charging applications.

Datasheet Summary
Powered by GS/AI

The UCC3956DWG4 is a lithium-ion battery charger controller designed for high efficiency and precision in charging applications. It features a precision 4.1 V reference with 1% accuracy and supports both high-side and low-side switch-mode current sensing. The device operates with an average-current-mode control that manages charging from trickle to overcharge states, making it suitable for single-cell or multiple-cell battery packs. This charger controller includes internal state logic that provides four distinct charge states and allows for resistor-programmable charge currents. It also incorporates an undervoltage lockout (UVLO) feature to ensure that sufficient supply voltage is present before initiating output switching. The device is equipped with a differential current-sense amplifier, voltage and current error amplifiers, and a PWM latch, along with a 500 mA output driver. The UCC3956DWG4 is rated for input voltages up to 20 V and can handle continuous output currents of 120 mA, with peak currents reaching 600 mA. It operates within a temperature range of 0°C to 70°C and is available in a 20-SOIC package. This product is suitable for engineers looking for a reliable and efficient solution for lithium-ion battery charging applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - UCC3956DWG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
UCC3956DWG4-ND
PMIC - Battery Chargers UCC3956DWG4-ND
IC BATT CHG LI-ION 20SOIC

IC BATT CHG LI-ION 20SOIC

Buy Now Datasheet
Battery Chargers - UCC3956DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UCC3956DWG4
Battery Chargers UCC3956DWG4
Charger IC Lithium Ion 20-SOIC

Charger IC Lithium Ion 20-SOIC

Buy Now Datasheet
PMIC - Battery Chargers - UCC3956DWG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
UCC3956DWG4
PMIC - Battery Chargers UCC3956DWG4
IC BATT CHG LI-ION 20SOIC

IC BATT CHG LI-ION 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number UCC3956DWG4-ND UCC3956DWG4 UCC3956DWG4
Product Name PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 20-SOIC (0.295", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2057SNTR - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
View Details
Battery Management - 1916862P - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 80
Operating Temperature 85 C (185 F)
View Details