Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3916DPTR UCC3916DPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 004744-UCC3916DPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: SCSI Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.65A Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004744-UCC3916DPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: SCSI Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.65A Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3916DPTR - 004744-UCC3916DPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3916DPTR
004744-UCC3916DPTR
PMIC - PMIC - Hot Swap Controllers - UCC3916DPTR 004744-UCC3916DPTR
Manufacturer: Texas Instruments Win Source Part Number: 004744-UCC3916DPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: SCSI Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.65A Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 004744-UCC3916DPTR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Thermal Limit
Applications: SCSI
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 1.65A
Programmable Features: Fault Timeout
Feature Pins: CT, /SHTDWN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 004744-UCC3916DPTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3916DPTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details