Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC39002DGKR UCC39002DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081891-UCC39002DGKR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081891-UCC39002DGKR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC39002DGKR - 081891-UCC39002DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC39002DGKR
081891-UCC39002DGKR
PMIC - PMIC - Power Management - Specialized - UCC39002DGKR 081891-UCC39002DGKR
Manufacturer: Texas Instruments Win Source Part Number: 081891-UCC39002DGKR Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081891-UCC39002DGKR
Packaging: Reel - TR
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.375 V to 14.25 V
Operating Supply Current: 2.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCC39002DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC39002DGKR
Power Management - Specialized UCC39002DGKR
Load Share Controller PMIC 8-VSSOP

Load Share Controller PMIC 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081891-UCC39002DGKR UCC39002DGKR
Product Name PMIC - PMIC - Power Management - Specialized - UCC39002DGKR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products