Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3829DW-2

Description
Win Source Part Number: 1342399-UCC3829DW-2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC3829 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342399-UCC3829DW-2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC3829 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1342399-UCC3829DW-2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1342399-UCC3829DW-2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1342399-UCC3829DW-2
Win Source Part Number: 1342399-UCC3829DW-2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC3829 RoHS Status: Not applicable

Win Source Part Number: 1342399-UCC3829DW-2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC3829
RoHS Status: Not applicable

Buy Now Datasheet
 - UCC3829DW-2 - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 2.2A, 4000kHz Switching Freq-Max, BICMOS, PDSO20

Switching Controller, Voltage-mode, 2.2A, 4000kHz Switching Freq-Max, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 1342399-UCC3829DW-2 UCC3829DW-2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package Type SOIC; SOIC20
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Modems - ICs and Modules - SI2418-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details