Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3829DW-1

Description
Switching Controller, Voltage-mode, 2.2A, 4000kHz Switching Freq-Max, BICMOS, PDSO20
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 2.2A, 4000kHz Switching Freq-Max, BICMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC3829DW-1 - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 2.2A, 4000kHz Switching Freq-Max, BICMOS, PDSO20

Switching Controller, Voltage-mode, 2.2A, 4000kHz Switching Freq-Max, BICMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1342400-UCC3829DW-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1342400-UCC3829DW-1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1342400-UCC3829DW-1
Win Source Part Number: 1342400-UCC3829DW-1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC3829 RoHS Status: Not applicable

Win Source Part Number: 1342400-UCC3829DW-1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC3829
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number UCC3829DW-1 1342400-UCC3829DW-1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package Type SOIC; SOIC20
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Interface Transceiver IC - 702-SI3208-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details