Texas Instruments UCC3817 BiCMOS Power Factor Preregulator UCC3817DWTRG4

Description
BiCMOS Power Factor Preregulator 16-SOIC 0 to 70
Request a Quote
Description
BiCMOS Power Factor Preregulator 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3817 BiCMOS Power Factor Preregulator from Texas Instruments is designed to control boost preregulators to achieve near-unity power factor, effectively limiting line distortion. It operates with a wide input voltage range of up to 18 V and supports a frequency range from 6 kHz to 220 kHz. The device features over-voltage protection, accurate power limiting, and average current mode control, which enhances noise immunity and feed-forward line regulation. With a typical start-up current of 150 OºA, it is suitable for applications in PC power supplies, consumer electronics, lighting, and industrial power supplies, particularly for systems compliant with IEC6100-3-2 for less than 300 W. The UCC3817 is packaged in a 16-pin SOIC format, making it a compact solution for power factor correction needs.

Datasheet Summary
Powered by GS/AI

The UCC3817 BiCMOS Power Factor Preregulator from Texas Instruments is designed to control boost preregulators to achieve near-unity power factor, effectively limiting line distortion. It operates with a wide input voltage range of up to 18 V and supports a frequency range from 6 kHz to 220 kHz. The device features over-voltage protection, accurate power limiting, and average current mode control, which enhances noise immunity and feed-forward line regulation. With a typical start-up current of 150 OºA, it is suitable for applications in PC power supplies, consumer electronics, lighting, and industrial power supplies, particularly for systems compliant with IEC6100-3-2 for less than 300 W. The UCC3817 is packaged in a 16-pin SOIC format, making it a compact solution for power factor correction needs.

Suppliers

Company
Product
Description
Supplier Links
UCC3817 BiCMOS Power Factor Preregulator - UCC3817DWTRG4 - Texas Instruments
Dallas, TX, United States
UCC3817 BiCMOS Power Factor Preregulator
UCC3817DWTRG4
UCC3817 BiCMOS Power Factor Preregulator UCC3817DWTRG4
BiCMOS Power Factor Preregulator 16-SOIC 0 to 70

BiCMOS Power Factor Preregulator 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UCC3817DWTRG4
Product Name UCC3817 BiCMOS Power Factor Preregulator
Package Type Other; PDIP,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CSD97376Q4M Synchronous Buck NexFET Power Stage - CSD97376Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Gates and Inverters - CD74HCT14PWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details