The LM25066I is a system power management and protection IC compliant with Intel Node Manager 2.0 and 2.5, featuring PMBus 1.2 interface for real-time monitoring of voltage, current, power, and temperature. It includes a hot-swap controller with configurable current and power limiting, circuit breaker protection, and READ_EIN energy accumulation. The device operates from 2.9V to 17V, offers ±1% current measurement accuracy and ±2.0% power measurement accuracy, and supports programmable under- and over-voltage lockouts. It is housed in a 24-lead WQFN package measuring 5mm × 4mm with an exposed thermal pad grounded for thermal management. The part is rated for operation from -40°C to 125°C and includes SMBus alert and power good outputs.
System Power Management and Protection IC with PMBus 24-WQFN
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LM25066IPSQ/NOPB |
| Product Name | LM25066I System Power Management and Protection IC with PMBus |
| Package Type | Other; WQFN |