The bq2201 is a SRAM nonvolatile controller that converts standard CMOS SRAM into nonvolatile memory using battery backup. It is available in an 8-pin SOIC package, measuring 6.4 mm × 5.2 mm × 2.1 mm, and operates over -40°C to 85°C. The device monitors a 4.5 V to 5.5 V supply and triggers write-protection at 4.37 V (10% tolerance) or 4.62 V (5% tolerance). It supports two 3 V primary lithium battery inputs, with automatic switchover to the second when the first dips below 2.5 V. The chip-enable propagation delay is less than 10 ns. The part number BQ2201SN-NG4 is not explicitly listed, but it is a variant of the BQ2201SN-N series, which shares all key ratings and functional characteristics.
SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | BQ2201SN-NG4 |
| Product Name | BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank |
| Package Type | Other; PDIP,SOIC |