Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 213693-UCC3808APWTR-
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 194kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG CTRLR PUSH-PULL 8TSSOP
IC REG CTRLR PUSH-PULL 8TSSOP
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Switching Controllers Low-Pwr Current-Mode Push-Pull PWM
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC3808APWTR-2G4-ND | 213693-UCC3808APWTR-2G4 | UCC3808APWTR-2G4 | UCC3808APWTR-2G4 | UCC3808APWTR-2G4 | UCC3808APWTR-2G4 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3808APWTR-2G4 | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 194 kHz | 194 kHz | 194 kHz | 194 kHz | 194 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Configuration / Function | Push-Pull | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |