The A4409 is an automotive power management IC with a buck or buck-boost pre-regulator and two 5 V LDO regulators, designed for underhood applications requiring wide input voltage support and high-temperature operation. It is supplied in a 20-pin eTSSOP package with an exposed thermal pad, measuring 1.2 mm maximum height, and is AEC-Q100 qualified. The device operates from 3 V to 36 V, features a programmable PWM switching frequency from 250 kHz to 2.4 MHz, includes a programmable window watchdog timer with a 30 ms activation delay, and provides a 22.5 ms power-on reset delay. Thermal shutdown and pin-to-ground pin tolerance enhance system robustness, with a junction temperature range of −40°C to 150°C.
The A4409 provides a reliable power solution for automotive applications, integrating a buck or buck-boost pre-regulator, two 5V LDOs, a window watchdog timer, and power-on reset. Its wide input voltage range and programmable features offer design flexibility for underhood systems.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Power Supply Management Circuit, Adjustable, 3 Channel, PDSO20, ETSSOP-20 Product overview: A4409KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-A4409KLPTR-T can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (2) 400kHz ~ 2.4MHz 20-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134690-A4409KLPTR-T
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 135°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 36 V
Function: Automotive
Topology: Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (2)
Frequency - Switching: 400kHz ~ 2.4MHz
Number of Outputs: 3
Voltage/Current - Output 1: 0.8 V ~ 3.3 V, 800mA
Voltage/Current - Output 2: 6V/6.6V, 1A
Voltage/Current - Output 3: 5V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: A4409KLPTR-T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 20-TSSOP-EP
Introduction Date: November 17, 2015
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG TRPL BUCK/BST/LNR 20TSSOP
IC REG TRPL BUCK/LINEAR 20ETSSOP
IC REG TRPL BUCK/BST/LNR 20TSSOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (2) 400kHz ~ 2.4MHz 20-TSSOP-EP
IC REG TRPL BUCK/BST/LNR 20TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | A4409KLPTR-T | 776-A4409KLPTR-T | 620-1764-2-ND | 1134690-A4409KLPTR-T | A4409KLPTR-T | 26-A4409KLPTR-T | A4409KLPTR-T | A4409KLPTR-T | A4409KLPTR-T |
| Product Name | Automotive Buck-Boost Pmic W/2 Ldo Outputs | Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - A4409KLPTR-T | Voltage Regulators - Linear + Switching | IC REG TRPL BUCK/LINEAR 20ETSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 20-Pin eTSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | |
| Regulator Type | Standard; Low Dropout | ||||||||
| Output Voltage | 0.8000 to 3.3 volts | ||||||||
| IOUT | 0.8000 amps | 0.8000 amps |