Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 5962-8768104V2A

Description
Win Source Part Number: 1026462-5962-8768104 V2A Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): UC2825QTR; UC3825Q; UC2825AQ; NCP5425DBG; NCP1395BDR2G; NCP1562ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8768104V2A ,TEXTIS5962-8768104V 2A
Request a Quote Datasheet
Description
Win Source Part Number: 1026462-5962-8768104 V2A Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): UC2825QTR; UC3825Q; UC2825AQ; NCP5425DBG; NCP1395BDR2G; NCP1562ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8768104V2A ,TEXTIS5962-8768104V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1026462-5962-8768104V2A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1026462-5962-8768104V2A
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1026462-5962-8768104V2A
Win Source Part Number: 1026462-5962-8768104 V2A Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): UC2825QTR; UC3825Q; UC2825AQ; NCP5425DBG; NCP1395BDR2G; NCP1562ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8768104V2A ,TEXTIS5962-8768104V 2A

Win Source Part Number: 1026462-5962-8768104V2A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): UC2825QTR; UC3825Q; UC2825AQ; NCP5425DBG; NCP1395BDR2G; NCP1562ADR2G;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-5962-8768104V2A,TEXTIS5962-8768104V2A

Buy Now Datasheet
DC DC Switching Controllers - 5962-8768104V2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
5962-8768104V2A
DC DC Switching Controllers 5962-8768104V2A
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 5962-8768104V2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
5962-8768104V2A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 5962-8768104V2A
UC1825-SP HIGH SPEED PWM CONTROL

UC1825-SP HIGH SPEED PWM CONTROL

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1026462-5962-8768104V2A 5962-8768104V2A 5962-8768104V2A
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - HPA01111DQPR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Switching Regulators - 1883380P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
40V Input, 1A/2Mhz Sr Buck W/Cable Drop Compensation - A8652KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers