The UCC3808A-2 is a low-power, current-mode, push-pull PWM controller with dual output drive stages capable of 500 mA peak source current and 1 A peak sink current. It features an internal discharge transistor for improved dynamic response, 130 μA typical starting current, and 1 mA typical run current. Operation is supported up to 1 MHz with an internal soft-start function and an on-chip error amplifier with a 2 MHz gain-bandwidth product. The device is offered in an 8-pin SOIC package measuring 4.9 mm × 6 mm and operates from 0°C to 70°C. It includes VDD clamping and dead time between outputs of 60 ns to 200 ns to prevent shoot-through.
Low-Power Current-Mode Push-Pull PWM 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UCC3808AD-2G4 |
| Product Name | UCC3808A-2 Low-Power Current-Mode Push-Pull PWM |
| Package Type | Other; PDIP,SOIC,TSSOP |