The CSD97376Q4M is a synchronous buck NexFET power stage integrating a driver IC and power MOSFETs for high-efficiency, high-density DC/DC conversion. It is packaged in an 8-pin VSON-CLIP (3.5 mm × 4.5 mm) footprint with a maximum continuous current rating of 20 A and peak current of 45 A. The device supports input voltages up to 24 V, switching frequencies up to 2 MHz, and features integrated bootstrap diode, shoot-through protection, and tri-state PWM input. Quiescent current is 130 µA in tri-state mode and 8 µA when SKIP# is in tri-state. It operates from -40°C to 150°C junction temperature and is RoHS compliant with lead-free terminal plating.
Synchronous Buck NexFET Power Stage 8-VSON-CLIP -40 to 150
30 V 20 A SON 3.5 x 4.5 mm synchronous buck NexFET™ power stage 8-VSON-CLIP -40 to 150 Product overview: CSD97376Q4M from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30 V, 20 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30 V, 20 A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD97376Q4M can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | CSD97376Q4M | 746-CSD97376Q4M |
| Product Name | CSD97376Q4M Synchronous Buck NexFET Power Stage | Buck 30 V 20 A Step-Down DC-DC Converter IC |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |