The UCC38086DR is a BiCMOS pulse width modulation controller for push-pull topologies in dc-to-dc power supplies, housed in an 8-pin SOIC package. It features a programmable slope compensation ramp, a high-current totem-pole dual output stage with 1-A sink and 0.5-A source capability, and an undervoltage lockout with turn-on and turn-off thresholds of 4.3 V and 4.1 V, respectively. The device has a typical soft-start time of less than 100 µs and operates over a junction temperature range of 0°C to 70°C. Its oscillator frequency is programmable from 50 kHz to 1 MHz, with a typical dead time of 110 ns between output stages.
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC 0 to 70
Current mode push-pull PWM with prog. slope comp, 100µs soft start, 4.3/4.1 UVLO, 0°C to 70°C 8-SOIC 0 to 70 Product overview: UCC38086DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38086DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC38086DR | 715-UCC38086DR |
| Product Name | UCC38086 Current Mode Push-Pull PWM With Programmable Slope Compensation | SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; D |