Texas Instruments Power Supplies Board Mount DCDC Converters - PT5402C PT5402C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930972-PT5402C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 4.5V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5402 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5402C-NDR, -PT5402C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930972-PT5402C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 4.5V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5402 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5402C-NDR, -PT5402C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5402C - 930972-PT5402C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5402C
930972-PT5402C
Power Supplies Board Mount DCDC Converters - PT5402C 930972-PT5402C
Manufacturer: Texas Instruments Win Source Part Number: 930972-PT5402C Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 4.5V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5402 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5402C-NDR, -PT5402C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930972-PT5402C
Series: Excalibur™ PT5400
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5402
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT5402C-NDR, -PT5402C-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930972-PT5402C
Product Name Power Supplies Board Mount DCDC Converters - PT5402C
Package Type Other; 5-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226915P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details