The UCC3805PW is an 8-pin TSSOP package low-power BiCMOS current-mode PWM controller designed for switch mode power supplies and DC-to-DC converters. It operates with a 4 V reference voltage, has a 50% maximum duty cycle, and is specified for operation from 0°C to 70°C. The device features a 1 A totem-pole output, internal soft start, leading-edge blanking, and a typical starting supply current of 100 µA. It shares the same pinout as the UC3842 family.
Low-Power BiCMOS Current-Mode PWM 8-TSSOP 0 to 70
UCC3805 Low-Power BiCMOS Current-Mode PWM
UCC3805 Low-Power BiCMOS Current-Mode PWM
UCC3805 LOW-POWER BICMOS CURRENT Product overview: UCC3805PW from Unitrode is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3805PW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3805PW | UCC3805PW | 715-UCC3805PW |
| Product Name | UCC3805 Low-Power BiCMOS Current-Mode PWM | Low-Power DC-DC Converter IC | |
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; TSSOP8 | Other; Bulk |