Texas Instruments Buck 2MHz 600mA Step-Down DC-DC Converter IC LM3671TL-2.5/NOPB

Description
LM3671 2MHz, 600mA Step-Down DC-DC Converter
Request a Quote Datasheet
Description
LM3671 2MHz, 600mA Step-Down DC-DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3671TL-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter

LM3671 2MHz, 600mA Step-Down DC-DC Converter

Supplier's Site Datasheet
 - LM3671TL-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter

LM3671 2MHz, 600mA Step-Down DC-DC Converter

Supplier's Site Datasheet
Singapore, Singapore
Buck 2MHz 600mA Step-Down DC-DC Converter IC
739-LM3671TL-2.5/NOPB
Buck 2MHz 600mA Step-Down DC-DC Converter IC 739-LM3671TL-2.5/NOPB
2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -40 to 85 Product overview: LM3671TL-2.5/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671TL-2.5/NOP B can be used for catalog matching and distributor lookup.

2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -40 to 85 Product overview: LM3671TL-2.5/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3671TL-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number LM3671TL-2.5/NOPB 739-LM3671TL-2.5/NOPB
Product Name Buck 2MHz 600mA Step-Down DC-DC Converter IC
Package Type Other; DSBGA5
Configuration / Function Buck Positive
Output Voltage 2.5 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> DC-DC Converters - LM5010MHX - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Configuration / Function Buck
View Details
Buck 10A Step-Down DC-DC Converter IC - 739-IR3475MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
DC to DC Converter - AAT1282IWO-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN
IOUT 2 amps
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details