5A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage 7-TO-PMOD -40 to 85
5A DC-DC Regulator, 20V In, 6V Out, 92% Eff, SM Product overview: LMZ22005TZ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 20V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 20V, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ22005TZ/NOPB can be used for catalog matching and distributor lookup.
DC DC CONVERTER 0.8-6V 5A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | LMZ22005TZ/NOPB | 132-LMZ22005TZ/NOPB | 815-LMZ22005TZ/NOPB |
| Product Name | LMZ22005 5A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage | 5A 20V 6V DC-DC Converter IC | DC DC CONVERTER 0.8-6V 5A |
| Package Type | Other; TO-PMOD | Other; TO-PMOD-7, Power Module | |
| Features | EMI Tested,Enable,Frequency Synchronization,Tracking | ||
| Output Voltage | 0.8000 to 6 volts | 6 volts | 6 volts |
| Input Voltage | 6 to 20 volts | 20 volts | 12 volts |