Texas Instruments High-Performance Analog 12V Interface Transceiver IC UCC3752N

Description
Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin PDIP Tube Product overview: UCC3752N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin PDIP Tube Product overview: UCC3752N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V Interface Transceiver IC
702-UCC3752N
12V Interface Transceiver IC 702-UCC3752N
Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin PDIP Tube Product overview: UCC3752N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752N can be used for catalog matching and distributor lookup.

Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin PDIP Tube Product overview: UCC3752N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752N can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - UCC3752N - 1276413-UCC3752N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC3752N
1276413-UCC3752N
Interface - Interface - Telecom - UCC3752N 1276413-UCC3752N
Manufacturer: Texas Instruments Win Source Part Number: 1276413-UCC3752N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Function: Ring Generator Controller Part Status: Obsolete(EOL) Includes: Primary Current Limiting, Secondary (AC) Current Limiting Family Name: UCC3752 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): PCR-SIN06V12F00; PCR-SIN06V24F00; PCR-SIN06V48F00; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1276413-UCC3752N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 12V
Function: Ring Generator Controller
Part Status: Obsolete(EOL)
Includes: Primary Current Limiting, Secondary (AC) Current Limiting
Family Name: UCC3752
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): PCR-SIN06V12F00; PCR-SIN06V24F00; PCR-SIN06V48F00;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Telecom - UCC3752N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC3752N
Telecom UCC3752N
Telecom IC Ring Generator Controller 16-PDIP

Telecom IC Ring Generator Controller 16-PDIP

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - UCC3752N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC3752N
Integrated Circuits (ICs) - Interface - Telecom UCC3752N
IC TELECOM INTERFACE 16DIP

IC TELECOM INTERFACE 16DIP

Supplier's Site
IC RING GENERATOR CNTRLR 16-DIP - 815-UCC3752N - Utmel Electronic Limited
Hong Kong, China
IC RING GENERATOR CNTRLR 16-DIP
815-UCC3752N
IC RING GENERATOR CNTRLR 16-DIP 815-UCC3752N
IC RING GENERATOR CNTRLR 16-DIP

IC RING GENERATOR CNTRLR 16-DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-UCC3752N 1276413-UCC3752N UCC3752N UCC3752N 815-UCC3752N
Product Name 12V Interface Transceiver IC Interface - Interface - Telecom - UCC3752N Telecom Integrated Circuits (ICs) - Interface - Telecom IC RING GENERATOR CNTRLR 16-DIP
Device Type Transceiver Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details