Texas Instruments High-Performance Analog Interface - Interface - Telecom - UCC3751N UCC3751N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276412-UCC3751N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Function: Ring Generator Controller Part Status: Obsolete(EOL) Includes: Primary Current Limiting, Secondary (AC) Current Limiting Family Name: UCC3751 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): UCC3751D; UCC3751DG4; UCC3751DTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276412-UCC3751N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Function: Ring Generator Controller Part Status: Obsolete(EOL) Includes: Primary Current Limiting, Secondary (AC) Current Limiting Family Name: UCC3751 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): UCC3751D; UCC3751DG4; UCC3751DTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - UCC3751N - 1276412-UCC3751N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC3751N
1276412-UCC3751N
Interface - Interface - Telecom - UCC3751N 1276412-UCC3751N
Manufacturer: Texas Instruments Win Source Part Number: 1276412-UCC3751N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Function: Ring Generator Controller Part Status: Obsolete(EOL) Includes: Primary Current Limiting, Secondary (AC) Current Limiting Family Name: UCC3751 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): UCC3751D; UCC3751DG4; UCC3751DTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1276412-UCC3751N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 12V
Function: Ring Generator Controller
Part Status: Obsolete(EOL)
Includes: Primary Current Limiting, Secondary (AC) Current Limiting
Family Name: UCC3751
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): UCC3751D; UCC3751DG4; UCC3751DTR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
12V Interface Transceiver IC
702-UCC3751N
12V Interface Transceiver IC 702-UCC3751N
Telecom Ringer Single Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin PDIP Tube Product overview: UCC3751N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3751N can be used for catalog matching and distributor lookup.

Telecom Ringer Single Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin PDIP Tube Product overview: UCC3751N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3751N can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - UCC3751N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC3751N
Telecom UCC3751N
Telecom IC Ring Generator Controller 16-PDIP

Telecom IC Ring Generator Controller 16-PDIP

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - UCC3751N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC3751N
Integrated Circuits (ICs) - Interface - Telecom UCC3751N
IC TELECOM INTERFACE 16DIP

IC TELECOM INTERFACE 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1276412-UCC3751N 702-UCC3751N UCC3751N UCC3751N
Product Name Interface - Interface - Telecom - UCC3751N 12V Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 12V 1.2V; Other; 12V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260837-SI32283-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details