Texas Instruments High-Performance Analog 5V Interface Transceiver IC UCC3750N

Description
Telecom Ringer Mult Gen Circuit 5V 20Hz/25Hz/50Hz 28-Pin PDIP Tube Product overview: UCC3750N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Ringer Mult Gen Circuit 5V 20Hz/25Hz/50Hz 28-Pin PDIP Tube Product overview: UCC3750N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
702-UCC3750N
5V Interface Transceiver IC 702-UCC3750N
Telecom Ringer Mult Gen Circuit 5V 20Hz/25Hz/50Hz 28-Pin PDIP Tube Product overview: UCC3750N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750N can be used for catalog matching and distributor lookup.

Telecom Ringer Mult Gen Circuit 5V 20Hz/25Hz/50Hz 28-Pin PDIP Tube Product overview: UCC3750N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - UCC3750N - 1276410-UCC3750N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC3750N
1276410-UCC3750N
Interface - Interface - Telecom - UCC3750N 1276410-UCC3750N
Manufacturer: Texas Instruments Win Source Part Number: 1276410-UCC3750N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 5V Function: Ring Generator Controller Part Status: Obsolete(EOL) Includes: DC Current Limiting, Secondary Side Voltage Mode Control Family Name: UCC3750 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): HV441PJM903; PD5036; HV430WG; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276410-UCC3750N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Number of Circuits: 1
Operating Supply Voltage: 5V
Function: Ring Generator Controller
Part Status: Obsolete(EOL)
Includes: DC Current Limiting, Secondary Side Voltage Mode Control
Family Name: UCC3750
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): HV441PJM903; PD5036; HV430WG;
Introduction Date: June 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - UCC3750N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC3750N
Integrated Circuits (ICs) - Interface - Telecom UCC3750N
IC TELECOM INTERFACE 28DIP

IC TELECOM INTERFACE 28DIP

Supplier's Site
Telecom - UCC3750N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC3750N
Telecom UCC3750N
Telecom IC Ring Generator Controller 28-PDIP

Telecom IC Ring Generator Controller 28-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-UCC3750N 1276410-UCC3750N UCC3750N UCC3750N
Product Name 5V Interface Transceiver IC Interface - Interface - Telecom - UCC3750N Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3211-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers