Texas Instruments PMIC - PMIC - Gate Drivers - UCC37322DGN UCC37322DGN

Description
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC37322DGN - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC37322DGN - 1276404-UCC37322DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37322DGN
1276404-UCC37322DGN
PMIC - PMIC - Gate Drivers - UCC37322DGN 1276404-UCC37322DGN
Manufacturer: Texas Instruments Win Source Part Number: 1276404-UCC37322DGN Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: UCC37322 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 15V Rise / Fall Time: 20ns, 20ns

Manufacturer: Texas Instruments
Win Source Part Number: 1276404-UCC37322DGN
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: UCC37322
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 15V
Rise / Fall Time: 20ns, 20ns

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC37322DGN 1276404-UCC37322DGN
Product Name PMIC - PMIC - Gate Drivers - UCC37322DGN
Package Type HVSSOP8 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers