Microprocessor Supervisor with Watchdog Timer 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1115924-UCC2946DTRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisory Circuits Mcrprcsr Supervisor w/Watchdog Timer
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UCC2946DTRG4 | 1115924-UCC2946DTRG4 | UCC2946DTRG4-ND | UCC2946DTRG4 | UCC2946DTRG4 | UCC2946DTRG4 | UCC2946DTRG4 |
| Product Name | UCC2946 Microprocessor Supervisor with Watchdog Timer | PMIC - PMIC - Supervisors - UCC2946DTRG4 | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | |||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SOIC,TSSOP | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |