Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2912DP UCC2912DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 798715-UCC2912DP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SOIC Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912PWPR; UCC2912N; UCC2912NG4; UCC2912PWP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798715-UCC2912DP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SOIC Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912PWPR; UCC2912N; UCC2912NG4; UCC2912PWP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2912DP - 798715-UCC2912DP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2912DP
798715-UCC2912DP
PMIC - PMIC - Hot Swap Controllers - UCC2912DP 798715-UCC2912DP
Manufacturer: Texas Instruments Win Source Part Number: 798715-UCC2912DP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Family Name: UCC2912 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SOIC Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC2912PWPR; UCC2912N; UCC2912NG4; UCC2912PWP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798715-UCC2912DP
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 8 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /FAULT, IMAX, /SHTDWN
Family Name: UCC2912
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): UCC2912PWPR; UCC2912N; UCC2912NG4; UCC2912PWP;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 798715-UCC2912DP
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2912DP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details