2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1052753-LM20134MHX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 410kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.68V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 4A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 4A 16HTSSOP
IC REG BUCK ADJ 4A 16HTSSOP
Switching Voltage Regulators 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade 16-HTSSOP -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20134MHX/NOPB | 1052753-LM20134MHX/NOPB | 296-44015-1-ND | LM20134MHX/NOPB | LM20134MHX/NOPB | 815-LM20134MHX/NOPB | LM20134MHX/NOPB | LM20134MHX/NOPB |
| Product Name | LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20134MHX/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 4A 16HTSSOP | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 volts | 0.8000 to 4.68 volts | 0.8000 volts | 0.8000 to 4.68 volts | 5 volts |