The A4491 is a triple output step-down switching regulator designed for printer, office automation, industrial, and portable equipment applications. It integrates three independent buck converters with a 4.5 to 23 V input voltage range and a fixed 550 kHz switching frequency. The device is packaged in a 4 mm × 4 mm 20-contact QFN with an exposed thermal pad and supports total output current of approximately 4.5 A across all three outputs. It features independent enable pins for power sequencing, a power-on-reset flag with adjustable delay, and internal compensation to reduce external components. The operating junction temperature range is -40 to 125 °C, and it meets an ambient temperature range of -40 to 85 °C. Thermal resistance is 37 °C/W on a 4-layer PCB per JEDEC standard.
The A4491 simplifies power supply design with three integrated buck converters, independent enable controls for flexible power sequencing, and a power-on reset with adjustable delay.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 20-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 20-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 20-WFQFN Exposed Pad
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 139816-A4491EESTR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 3
Synchronous Rectifier: No
Family Name: A4491
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 20.7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): ADP2303ARDZ-R7; ADP2303ARDZ; TS2509CS RL; TS2515CS RL;
Introduction Date: April 25, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
Switching Regulator, Current-mode, 1.5A, 630kHz Switching Freq-Max, 4 X 4 MM, 0.75 MM HEIGHT, LEAD FREE, MO-220WGGD, QFN-20 Product overview: A4491EESTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 630kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 630kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A4491EESTR-T can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 20-WFQFN Exposed Pad
IC REG BUCK ADJ TRPL 20QFN
IC REG BUCK ADJ TRPL 20QFN
IC REG BUCK ADJ TRPL 20QFN
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A4491EESTR-T | 620-A4491EESTR-TDKR-ND | 139816-A4491EESTR-T | 739-A4491EESTR-T | A4491EESTR-T | A4491EESTR-T | A4491EESTR-T | A4491EESTR-T |
| Product Name | Triple Output Step Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A4491EESTR-T | 1.5A 630kHz QFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-QFN (4x4) | Other; QFN | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |||
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 0.8000 to 20.7 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 20.7 volts | 0.8000 volts | 0.8000 volts |