ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5037B15

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5037B15 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5037B15
Non-isolated AC/DC Converter BP5037B15
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5037B15 - 1153931-BP5037B15 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5037B15
1153931-BP5037B15
AC DC Converters - BP5037B15 1153931-BP5037B15
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153931-BP5037B15 Series: BP5037 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 80°C (With Derating) Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Input: 80 ~ 120 VAC Size: 1.11" L x 0.35" W x 0.66" H (28.2mm x 9.0mm x 16.8mm) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 78% Family Name: BP5037 Line Regulation: 50mV Load Regulation: 70mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 170mA Alternative Parts (Cross-Reference): VIPer12ADIP - E; STNRG011TR; STCMB1; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153931-BP5037B15
Series: BP5037
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 80°C (With Derating)
Package: 10-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Input: 80 ~ 120 VAC
Size: 1.11" L x 0.35" W x 0.66" H (28.2mm x 9.0mm x 16.8mm)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 78%
Family Name: BP5037
Line Regulation: 50mV
Load Regulation: 70mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 170mA
Alternative Parts (Cross-Reference): VIPer12ADIP - E; STNRG011TR; STCMB1;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC/DC CONVERTER 15V 3W - 687-BP5037B15 - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 15V 3W
687-BP5037B15
AC/DC CONVERTER 15V 3W 687-BP5037B15
AC/DC CONVERTER 15V 3W

AC/DC CONVERTER 15V 3W

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5037B15 1153931-BP5037B15 687-BP5037B15
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5037B15 AC/DC CONVERTER 15V 3W
Package Type Other; SIP10 Other; 10-SIP Module, 5 Leads Other; 10-SIP Module, 5 Leads
Output Voltage 15 volts 15 volts
Input Voltage 113 to 170 volts 141 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5067-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 113 to 190 volts
View Details