Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS ICE5AR4780BZS

Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard). Summary of Features 100kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Adapters and chargers General purpose motor drive - variating frequency and voltage Home appliances Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with S25FL064LABMFI001 | Quad SPI Flash TLI4963-1M | Magnetic switches IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes 1ED44175N01B | Gate driver ICs IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions IM564-X6D | Intelligent Power Modules (IPM) IM241-M6T2B | Intelligent Power Modules (IPM) IKCM20L60GD | Intelligent Power Modules (IPM) IKW40N65WR5 | IGBT discretes IFCM15P60GD | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IKCM15L60GA | Intelligent Power Modules (IPM) IKCM20L60GA | Intelligent Power Modules (IPM) S25FL064LABMFI001 | Quad SPI Flash TLI4963-1M | Magnetic switches IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes 1ED44175N01B | Gate driver ICs IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions IM564-X6D | Intelligent Power Modules (IPM) IM241-M6T2B | Intelligent Power Modules (IPM) 1 2 3 4
Request a Quote
Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard). Summary of Features 100kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Adapters and chargers General purpose motor drive - variating frequency and voltage Home appliances Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with S25FL064LABMFI001 | Quad SPI Flash TLI4963-1M | Magnetic switches IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes 1ED44175N01B | Gate driver ICs IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions IM564-X6D | Intelligent Power Modules (IPM) IM241-M6T2B | Intelligent Power Modules (IPM) IKCM20L60GD | Intelligent Power Modules (IPM) IKW40N65WR5 | IGBT discretes IFCM15P60GD | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IKCM15L60GA | Intelligent Power Modules (IPM) IKCM20L60GA | Intelligent Power Modules (IPM) S25FL064LABMFI001 | Quad SPI Flash TLI4963-1M | Magnetic switches IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes 1ED44175N01B | Gate driver ICs IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions IM564-X6D | Intelligent Power Modules (IPM) IM241-M6T2B | Intelligent Power Modules (IPM) 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE5AR4780BZS is a fifth-generation fixed-frequency integrated power IC in a PG-DIP-7 package, designed for offline switch-mode power supplies with an integrated 800 V CoolMOS™ avalanche-robust MOSFET. It operates at 100 kHz and delivers up to 15 W output power under universal input voltage (85-300 V AC) in DCM. Features include enhanced active burst mode with selectable standby power levels, digital frequency reduction, soft gate driving, frequency jittering for low EMI, and an integrated error amplifier for direct feedback in non-isolated flyback topologies. Protection functions include overvoltage, undervoltage, overload, open-circuit, and overtemperature, all with auto-restart. The VCC supply range is 10.0-25.5 V. Junction temperature operates from -40°C to 150°C, with a thermal resistance of 107 K/W. It complies with RoHS via lead-free plating and halogen-free molding compound and meets JEDEC validation standards.

Datasheet Summary
Powered by GS/AI

The ICE5AR4780BZS is a fifth-generation fixed-frequency integrated power IC in a PG-DIP-7 package, designed for offline switch-mode power supplies with an integrated 800 V CoolMOS™ avalanche-robust MOSFET. It operates at 100 kHz and delivers up to 15 W output power under universal input voltage (85-300 V AC) in DCM. Features include enhanced active burst mode with selectable standby power levels, digital frequency reduction, soft gate driving, frequency jittering for low EMI, and an integrated error amplifier for direct feedback in non-isolated flyback topologies. Protection functions include overvoltage, undervoltage, overload, open-circuit, and overtemperature, all with auto-restart. The VCC supply range is 10.0-25.5 V. Junction temperature operates from -40°C to 150°C, with a thermal resistance of 107 K/W. It complies with RoHS via lead-free plating and halogen-free molding compound and meets JEDEC validation standards.

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS - ICE5AR4780BZS - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS
ICE5AR4780BZS
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS ICE5AR4780BZS
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard). Summary of Features 100kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Adapters and chargers General purpose motor drive - variating frequency and voltage Home appliances Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with S25FL064LABMFI001 | Quad SPI Flash TLI4963-1M | Magnetic switches IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes 1ED44175N01B | Gate driver ICs IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions IM564-X6D | Intelligent Power Modules (IPM) IM241-M6T2B | Intelligent Power Modules (IPM) IKCM20L60GD | Intelligent Power Modules (IPM) IKW40N65WR5 | IGBT discretes IFCM15P60GD | Intelligent Power Modules (IPM) IKCM10L60GA | Intelligent Power Modules (IPM) IKCM15L60GA | Intelligent Power Modules (IPM) IKCM20L60GA | Intelligent Power Modules (IPM) S25FL064LABMFI001 | Quad SPI Flash TLI4963-1M | Magnetic switches IKWH30N65WR6 | IGBT discretes IDW30E65D1 | Silicon Diodes 1ED44175N01B | Gate driver ICs IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions IM564-X6D | Intelligent Power Modules (IPM) IM241-M6T2B | Intelligent Power Modules (IPM) 1 2 3 4

Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard).


Summary of Features

  • 100kHz maximum switching frequency with 800V integrated MOSFET
  • Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • Adapters and chargers
  • General purpose motor drive - variating frequency and voltage
  • Home appliances
  • Residential air conditioning: Smart (IoT) and efficient cooling

Designers who used this product also designed with


  • S25FL064LABMFI001 |
    Quad SPI Flash
  • TLI4963-1M |
    Magnetic switches
  • IKWH30N65WR6 |
    IGBT discretes
  • IDW30E65D1 |
    Silicon Diodes
  • 1ED44175N01B |
    Gate driver ICs
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions
  • IM564-X6D |
    Intelligent Power Modules (IPM)
  • IM241-M6T2B |
    Intelligent Power Modules (IPM)
  • IKCM20L60GD |
    Intelligent Power Modules (IPM)
  • IKW40N65WR5 |
    IGBT discretes
  • IFCM15P60GD |
    Intelligent Power Modules (IPM)
  • IKCM10L60GA |
    Intelligent Power Modules (IPM)
  • IKCM15L60GA |
    Intelligent Power Modules (IPM)
  • IKCM20L60GA |
    Intelligent Power Modules (IPM)
  • S25FL064LABMFI001 |
    Quad SPI Flash
  • TLI4963-1M |
    Magnetic switches
  • IKWH30N65WR6 |
    IGBT discretes
  • IDW30E65D1 |
    Silicon Diodes
  • 1ED44175N01B |
    Gate driver ICs
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions
  • IM564-X6D |
    Intelligent Power Modules (IPM)
  • IM241-M6T2B |
    Intelligent Power Modules (IPM)

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5AR4780BZS
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS
Package Type Other; PG-DIP-7
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR2280AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765PBKSA1 - 120259-ICE2A765PBKSA1 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3B3565PBKSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-220
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JZHKLA1 - 136094-ICE3BR1765JZHKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers