MORNSUN Guangzhou Science & Technology Co., Ltd. AC DC Converters - LD03-16B05 LD03-16B05

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 847353-LD03-16B05 Series: LD03-16B0xx (3W) Features: AC DC Converters 1 Uitgang Input Package: Tube Family Name: LD03-16 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 19 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510 Other Part Number: -2729-LD03-16B05, 2725-LD03-16B05
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 847353-LD03-16B05 Series: LD03-16B0xx (3W) Features: AC DC Converters 1 Uitgang Input Package: Tube Family Name: LD03-16 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 19 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510 Other Part Number: -2729-LD03-16B05, 2725-LD03-16B05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LD03-16B05 - 847353-LD03-16B05 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LD03-16B05
847353-LD03-16B05
AC DC Converters - LD03-16B05 847353-LD03-16B05
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 847353-LD03-16B05 Series: LD03-16B0xx (3W) Features: AC DC Converters 1 Uitgang Input Package: Tube Family Name: LD03-16 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 19 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510 Other Part Number: -2729-LD03-16B05, 2725-LD03-16B05

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 847353-LD03-16B05
Series: LD03-16B0xx (3W)
Features: AC DC Converters 1 Uitgang Input
Package: Tube
Family Name: LD03-16
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 19
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9510
Other Part Number: -2729-LD03-16B05, 2725-LD03-16B05

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 847353-LD03-16B05
Product Name AC DC Converters - LD03-16B05
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5QSAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 27 volts
Output Power 109 watts
View Details
2 suppliers
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373106-PVA150-27B24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 150 watts
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details