Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28528DW

Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-18041-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-18041-5-ND
PFC (Power Factor Correction) 296-18041-5-ND
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28528DW
035800-UCC28528DW
PMIC - PMIC - PFC (Power Factor Correction) - UCC28528DW 035800-UCC28528DW
Manufacturer: Texas Instruments Win Source Part Number: 035800-UCC28528DW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 9.7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035800-UCC28528DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28528DW
Power Factor Correction - PFC UCC28528DW
Power Factor Correction - PFC PWM/PFC Controller w/TEM/TEM Modulation

Power Factor Correction - PFC PWM/PFC Controller w/TEM/TEM Modulation

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28528DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28528DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28528DW
IC PFC CTR AVERAGE 200KHZ 20SOIC

IC PFC CTR AVERAGE 200KHZ 20SOIC

Supplier's Site
PFC (Power Factor Correction) - UCC28528DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28528DW
PFC (Power Factor Correction) UCC28528DW
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-18041-5-ND 035800-UCC28528DW UCC28528DW UCC28528DW UCC28528DW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28528DW Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products