Manufacturer: Infineon Technologies
Win Source Part Number: 874915-IR1152STRPBF
Operating Temperature Range: -25°C ~ 125°C
Features: PFC IC Continuous Conduction (CCM) 66kHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR1152SPBF
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001569640, IR1152STRPBFTR, IR1152STRPBFDKR, IR1152STRPBFCT
PFC IC Continuous Conduction (CCM) 66kHz 8-SOIC
IC PFC CTRLR CCM 66KHZ 8SOIC
IC PFC CTRLR CCM 66KHZ 8SOIC
PFC IC Continuous Conduction (CCM) 66kHz 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 874915-IR1152STRPBF | IR1152STRPBFTR-ND | IR1152STRPBF | IR1152STRPBF | IR1152STRPBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - IR1152STRPBF | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |