Win Source Part Number: 998742-R2A20117CSP#U
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Package / Case: 16-SOIC (0.216", 5.50mm Width)
Supplier Device Package: 16-SOP
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR2A20117CSP#U0
Product Status: Obsolete
RoHS Status: Not applicable
MIXED SIGNAL PROCESSOR
PFC IC Critical Conduction (CRM) 16-SOP
| Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 998742-R2A20117CSP#U0 | R2A20117CSP#U0 | R2A20117CSP#U0 |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |