The UCC28086DR is a BiCMOS pulse width modulation controller designed for push-pull topologies in switch-mode power supplies, featuring programmable slope compensation, internal soft-start of less than 100 µs, and a typical start-up current of 120 µA. It operates with a supply voltage up to 15 V, has a start-up threshold of 4.3 V and an operating threshold of 4.1 V, and supports oscillator frequencies from 50 kHz to 1 MHz. The device is housed in an 8-pin SOIC package with dimensions consistent with standard SOIC-8 form factor, and operates over a temperature range of -40°C to 85°C. Peak sink current is 1.0 A per output, with a source current limit of -0.5 A per output, and the dead time between outputs is typically 110 ns. The device includes undervoltage lockout with hysteresis and a high-current dual totem-pole output stage.
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85
Current mode push-pull PWM with prog. slope comp, 100µs soft start, 4.3/4.1 UVLO, -40°C to 85°C 8-SOIC -40 to 85 Product overview: UCC28086DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28086DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28086DR | 715-UCC28086DR |
| Product Name | UCC28086 Current Mode Push-Pull PWM With Programmable Slope Compensation | SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; D |