Texas Instruments DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters DCP022415DU/1K

Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Dallas, TX, United States
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters
DCP022415DU/1K
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters DCP022415DU/1K
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 2W 15V 1kV DC-DC Converter IC - 132-DCP022415DU/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W 15V 1kV DC-DC Converter IC
132-DCP022415DU/1K
Isolated 2W 15V 1kV DC-DC Converter IC 132-DCP022415DU/1K
2W Isolated DC/DC Converter, 15V, 2-Out, SOP, 1kV Isolation Product overview: DCP022415DU/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 15V, 1kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 15V, 1kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP022415DU/1K can be used for catalog matching and distributor lookup.

2W Isolated DC/DC Converter, 15V, 2-Out, SOP, 1kV Isolation Product overview: DCP022415DU/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 15V, 1kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 15V, 1kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP022415DU/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - DCP022415DU/1K - 916810-DCP022415DU/1K - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP022415DU/1K
916810-DCP022415DU/1K
Power Supplies Board Mount DCDC Converters - DCP022415DU/1K 916810-DCP022415DU/1K
Manufacturer: Texas Instruments Win Source Part Number: 916810-DCP022415DU/1 K Series: DCP02 (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 67mA, 67mA 21.6V - 26.4V Input Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Package: Reel - TR Mounting: Surface Mount Family Name: DCP022415 Categories: Power Supplies - Board Mount Case / Package: 12-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 916810-DCP022415DU/1K
Series: DCP02 (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 67mA, 67mA 21.6V - 26.4V Input
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: DCP022415
Categories: Power Supplies - Board Mount
Case / Package: 12-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP022415DU/1K 132-DCP022415DU/1K 916810-DCP022415DU/1K
Product Name DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters Isolated 2W 15V 1kV DC-DC Converter IC Power Supplies Board Mount DCDC Converters - DCP022415DU/1K
Package Type Other; PDIP,SOP Other; SOP Other; 12-SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts 15.8 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5042A - 930959-PT5042A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205PE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010515DN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers