The CSD87384MT is a synchronous buck NexFET Power Block II in a 5-lead 5.0 mm × 3.5 mm LGA package with a maximum profile of 0.48 mm, optimized for 5 V gate drive applications. It supports up to 30 A continuous current operation, achieves 90.5% system efficiency at 25 A, and is rated for a junction temperature range of -55°C to 150°C. The device features double-side cooling capability, ultra-low inductance, and is RoHS compliant and halogen-free.
Synchronous Buck NexFET Power Block II, CSD87384M 5-PTAB -55 to 150
30V, Nch synchronous buck NexFET MOSFET™, 5x3.5 LGA, 30A 5-PTAB -55 to 150 Product overview: CSD87384MT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30V, 30A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30V, 30A, LGA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87384MT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | CSD87384MT | 289-CSD87384MT |
| Product Name | CSD87384M Synchronous Buck NexFET Power Block II, CSD87384M | Buck 30V 30A LGA Step-Down DC-DC Converter IC |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |