"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Switching Regulator, Current-mode, 2.5A, 2700kHz Switching Freq-Max, PDSO16, Product overview: A8580KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 2700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, 2700kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8580KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011462-A8580KLPTR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 252kHz to 2.44MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-eTSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 10V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2.5A 16TSSOP
IC REG BUCK ADJ 2.5A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 620-1496-2-ND | 739-A8580KLPTR-T | 1011462-A8580KLPTR-T | A8580KLPTR-T | A8580KLPTR-T | A8580KLPTR-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2.5A 2700kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8580KLPTR-T | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; TSSOP | SSOP; Other; 16-eTSSOP-EP | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Output Voltage | 0.8000 to 10 volts | 10 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 10 volts | |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |