Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27527DSDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319995-UCC27527DSDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC27527DSDT,2 96-36454-1,296-36454 -2,296-36454-6,2156- UCC27527DSDT Base Product Number: UCC27527 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319995-UCC27527DSDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC27527DSDT,2 96-36454-1,296-36454 -2,296-36454-6,2156- UCC27527DSDT Base Product Number: UCC27527 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1319995-UCC27527DSDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1319995-UCC27527DSDT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1319995-UCC27527DSDT
Manufacturer: Texas Instruments Win Source Part Number: 1319995-UCC27527DSDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC27527DSDT,2 96-36454-1,296-36454 -2,296-36454-6,2156- UCC27527DSDT Base Product Number: UCC27527 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319995-UCC27527DSDT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Case / Package: 8-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISUCC27527DSDT,296-36454-1,296-36454-2,296-36454-6,2156-UCC27527DSDT
Base Product Number: UCC27527
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
UCC27527DSDT
PMIC - Gate Drivers UCC27527DSDT
IC GATE DRVR LOW-SIDE 8SON

IC GATE DRVR LOW-SIDE 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1319995-UCC27527DSDT UCC27527DSDT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details