Nexperia B.V. 2-input NOR gate 74AHCT1G02GV,125

Description
The 74AHC1G02; 74AHCT1G02 is a single 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G02: CMOS level For 74AHCT1G02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Description
The 74AHC1G02; 74AHCT1G02 is a single 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G02: CMOS level For 74AHCT1G02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT1G02GV is a single 2-input NOR gate with TTL-level input compatibility, housed in an SC-74A (SOT753) surface-mounted package with five leads. It operates over a supply voltage range of 4.5 to 5.5 V and is specified for temperatures from -40 °C to +125 °C. Inputs are overvoltage tolerant up to 5.5 V, and the device meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V). Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Datasheet Summary
Powered by GS/AI

The 74AHCT1G02GV is a single 2-input NOR gate with TTL-level input compatibility, housed in an SC-74A (SOT753) surface-mounted package with five leads. It operates over a supply voltage range of 4.5 to 5.5 V and is specified for temperatures from -40 °C to +125 °C. Inputs are overvoltage tolerant up to 5.5 V, and the device meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V). Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Suppliers

Company
Product
Description
Supplier Links
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input NOR gate
74AHCT1G02GV,125
2-input NOR gate 74AHCT1G02GV,125
The 74AHC1G02; 74AHCT1G02 is a single 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G02: CMOS level For 74AHCT1G02: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AHC1G02; 74AHCT1G02 is a single 2-input NOR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Symmetrical output impedance
  • Balanced propagation delays
  • Input levels:
    • For 74AHC1G02: CMOS level
    • For 74AHCT1G02: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHCT1G02GV,125 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G02GV,125 - 1007533-74AHCT1G02GV,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G02GV,125
1007533-74AHCT1G02GV,125
Logic - Logic - Gates and Inverters - 74AHCT1G02GV,125 1007533-74AHCT1G02GV,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007533-74AHCT1G02GV ,125 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007533-74AHCT1G02GV,125
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 1727-6784-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6784-2-ND
Gates and Inverters 1727-6784-2-ND
NOR Gate IC 1 Channel SC-74A

NOR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 1727-6784-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6784-6-ND
Gates and Inverters 1727-6784-6-ND
NOR Gate IC 1 Channel SC-74A

NOR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 1727-6784-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6784-1-ND
Gates and Inverters 1727-6784-1-ND
NOR Gate IC 1 Channel SC-74A

NOR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT1G02GV,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G02GV,125
Logic - Gates and Inverters 74AHCT1G02GV,125
IC GATE NOR 1CH 2-INP SC74A

IC GATE NOR 1CH 2-INP SC74A

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G02GV,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT1G02GV,125
Gates and Inverters 74AHCT1G02GV,125
IC GATE NOR 1CH 2-INP SC74A

IC GATE NOR 1CH 2-INP SC74A

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G02GV,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G02GV,125
Gates and Inverters 74AHCT1G02GV,125
NOR Gate IC 1 Channel SC-74A

NOR Gate IC 1 Channel SC-74A

Buy Now Datasheet
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2143 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2143
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2143
NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G02GV,125 74AHCT1G02GV,125 1007533-74AHCT1G02GV,125 1727-6784-2-ND 74AHCT1G02GV,125 74AHCT1G02GV,125 74AHCT1G02GV,125 74AH2143
Product Name 2-input NOR gate Logic - Logic - Gates and Inverters - 74AHCT1G02GV,125 Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage +7.0 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
IC Package Type Other; SOT753 SOT753 Other; SOT753 SOP; Other; 5-TSOP Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Logic Family CMOS
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT32PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR; OR
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers
2-input AND gate - 74AHC1G08GZ-Q100YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic IC - 705-74AHCT2G32DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Logic IC - 705-74AHCT32PW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers