Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27527DSDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320049-UCC27527DSDR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC27527DSDR-ND,TEXT ISUCC27527DSDR,296-5 2195-2,296-52195-1,2 96-52195-6,2156-UCC2 7527DSDR Base Product Number: UCC27527 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320049-UCC27527DSDR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC27527DSDR-ND,TEXT ISUCC27527DSDR,296-5 2195-2,296-52195-1,2 96-52195-6,2156-UCC2 7527DSDR Base Product Number: UCC27527 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320049-UCC27527DSDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320049-UCC27527DSDR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320049-UCC27527DSDR
Manufacturer: Texas Instruments Win Source Part Number: 1320049-UCC27527DSDR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC27527DSDR-ND,TEXT ISUCC27527DSDR,296-5 2195-2,296-52195-1,2 96-52195-6,2156-UCC2 7527DSDR Base Product Number: UCC27527 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320049-UCC27527DSDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Case / Package: 8-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC27527DSDR-ND,TEXTISUCC27527DSDR,296-52195-2,296-52195-1,296-52195-6,2156-UCC27527DSDR
Base Product Number: UCC27527
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
UCC27527DSDR
PMIC - Gate Drivers UCC27527DSDR
IC GATE DRVR LOW-SIDE 8SON

IC GATE DRVR LOW-SIDE 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320049-UCC27527DSDR UCC27527DSDR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details