Nexperia B.V. Quad 2-input NAND gate 74AHC00BQ-Q100X

Description
The 74AHC00-Q100; 74AHCT00-Q100 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC00-Q100: CMOS level For 74AHCT00-Q100: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74AHC00-Q100; 74AHCT00-Q100 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC00-Q100: CMOS level For 74AHCT00-Q100: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC00BQ-Q100 is a quad 2-input NAND gate qualified to AEC-Q100 Grade 1 for automotive applications, with a supply voltage range of 2.0 V to 5.5 V and operation from -40 °C to +125 °C. It features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and is packaged in a DHVQFN14 dual in-line compatible thermal enhanced very thin quad flat package measuring 2.5 × 3 × 0.85 mm with side-wettable flanks for automatic optical inspection of solder joints.

Datasheet Summary
Powered by GS/AI

The 74AHC00BQ-Q100 is a quad 2-input NAND gate qualified to AEC-Q100 Grade 1 for automotive applications, with a supply voltage range of 2.0 V to 5.5 V and operation from -40 °C to +125 °C. It features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and is packaged in a DHVQFN14 dual in-line compatible thermal enhanced very thin quad flat package measuring 2.5 × 3 × 0.85 mm with side-wettable flanks for automatic optical inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74AHC00BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74AHC00BQ-Q100X
Quad 2-input NAND gate 74AHC00BQ-Q100X
The 74AHC00-Q100; 74AHCT00-Q100 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC00-Q100: CMOS level For 74AHCT00-Q100: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC00-Q100; 74AHCT00-Q100 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC00-Q100: CMOS level
    • For 74AHCT00-Q100: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Gates and Inverters - 1727-74AHC00BQ-Q100XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC00BQ-Q100XTR-ND
Gates and Inverters 1727-74AHC00BQ-Q100XTR-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
 - 74AHC00BQ-Q100X - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PQCC14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 74AHC00BQ-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC00BQ-Q100X
Gates and Inverters 74AHC00BQ-Q100X
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHC00BQ-Q100X
Logic Gates 74AHC00BQ-Q100X
Logic Gates 74AHC00BQ-Q100/DHVQF N14/REEL 7

Logic Gates 74AHC00BQ-Q100/DHVQFN14/REEL 7

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC00BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC00BQ-Q100X
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC00BQ-Q100X
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site
Logic - Gates and Inverters - 74AHC00BQ-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC00BQ-Q100X
Logic - Gates and Inverters 74AHC00BQ-Q100X
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC00BQ-Q100X 1727-74AHC00BQ-Q100XTR-ND 74AHC00BQ-Q100X 74AHC00BQ-Q100X 74AHC00BQ-Q100X 74AHC00BQ-Q100X 74AHC00BQ-Q100X
Product Name Quad 2-input NAND gate Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; SOT762 Other; 14-VFQFN Exposed Pad
Inputs 2 2
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3131-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Automotive Logic IC - 705-74AHCT14D-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
6 suppliers